Sumida America Components Inc. Fixed Inductors CDEP104NP-2R2MC-88

Description
2.2µH Shielded Inductor 7.3A 11.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 7.3A 11.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1599-2-ND
Fixed Inductors 308-1599-2-ND
2.2µH Shielded Inductor 7.3A 11.8mOhm Max Nonstandard

2.2µH Shielded Inductor 7.3A 11.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1599-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers