Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDEIR8D38FNP-180NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1330195-CDEIR8D38FNP -180NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 18 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 83.1mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Current - Saturation (Isat): 3.3A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1330195-CDEIR8D38FNP -180NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 18 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 83.1mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Current - Saturation (Isat): 3.3A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1330195-CDEIR8D38FNP-180NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330195-CDEIR8D38FNP-180NC
Inductors, Coils, Chokes - Fixed Inductors 1330195-CDEIR8D38FNP-180NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1330195-CDEIR8D38FNP -180NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 18 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 83.1mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Current - Saturation (Isat): 3.3A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1330195-CDEIR8D38FNP-180NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 18 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 83.1mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 3.3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 18UH 2.3A 83.1MOHM Inductor and Choke - 71-CDEIR8D38FNP-180NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 2.3A 83.1MOHM Inductor and Choke
71-CDEIR8D38FNP-180NC
SMD 18UH 2.3A 83.1MOHM Inductor and Choke 71-CDEIR8D38FNP-180NC
FIXED IND 18UH 2.3A 83.1MOHM SMD Product overview: CDEIR8D38FNP-180NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.3A, 83.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.3A, 83.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEIR8D38FNP-180N C can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2.3A 83.1MOHM SMD Product overview: CDEIR8D38FNP-180NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.3A, 83.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.3A, 83.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEIR8D38FNP-180NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1330195-CDEIR8D38FNP-180NC 71-CDEIR8D38FNP-180NC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 18UH 2.3A 83.1MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567679P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details