Sumida America Components Inc. Fixed Inductors CDC5D23BNP-100LC

Description
10µH Unshielded Inductor 1.04A 133mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 1.04A 133mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1875-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1875-1-ND
Fixed Inductors 308-1875-1-ND
10µH Unshielded Inductor 1.04A 133mOhm Max 2323 (5858 Metric)

10µH Unshielded Inductor 1.04A 133mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 308-1875-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1875-2-ND
Fixed Inductors 308-1875-2-ND
10µH Unshielded Inductor 1.04A 133mOhm Max 2323 (5858 Metric)

10µH Unshielded Inductor 1.04A 133mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 308-1875-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1875-6-ND
Fixed Inductors 308-1875-6-ND
10µH Unshielded Inductor 1.04A 133mOhm Max 2323 (5858 Metric)

10µH Unshielded Inductor 1.04A 133mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDC5D23BNP-100LC
1028711-CDC5D23BNP-100LC
Fixed Inductors - CDC5D23BNP-100LC 1028711-CDC5D23BNP-100LC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028711-CDC5D23BNP-1 00LC Packaging: Reel - TR Current Rating: 1.04A Inductance: 10μH Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 133 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028711-CDC5D23BNP-100LC
Packaging: Reel - TR
Current Rating: 1.04A
Inductance: 10μH
Height - Seated (Max): 0.098" (2.50mm)
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 133 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - CDC5D23BNP-100LC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDC5D23BNP-100LC
Fixed Inductors CDC5D23BNP-100LC
FIXED IND 10UH 1.04A 133MOHM SMD

FIXED IND 10UH 1.04A 133MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1875-1-ND 1028711-CDC5D23BNP-100LC CDC5D23BNP-100LC
Product Name Fixed Inductors Fixed Inductors - CDC5D23BNP-100LC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details