Sumida America Components Inc. Fixed Inductors CD75NP-470KC

Description
47µH Unshielded Inductor 1.1A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 1.1A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD75NP-470KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD75NP-470KC-ND
Fixed Inductors CD75NP-470KC-ND
47µH Unshielded Inductor 1.1A 180mOhm Max Nonstandard

47µH Unshielded Inductor 1.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CD75NP-470KC
1028571-CD75NP-470KC
Fixed Inductors - CD75NP-470KC 1028571-CD75NP-470KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028571-CD75NP-470KC Packaging: Reel - TR Current Rating: 1.1A Inductance: 47μH Height - Seated (Max): 0.217" (5.50mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028571-CD75NP-470KC
Packaging: Reel - TR
Current Rating: 1.1A
Inductance: 47μH
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 180 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CD75NP-470KC-ND 1028571-CD75NP-470KC
Product Name Fixed Inductors Fixed Inductors - CD75NP-470KC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 5-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 15 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details