Sumida America Components Inc. Fixed Inductors CD75NP-331KC

Description
330µH Unshielded Inductor 400mA 1.26Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 400mA 1.26Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD75NP-331KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD75NP-331KC-ND
Fixed Inductors CD75NP-331KC-ND
330µH Unshielded Inductor 400mA 1.26Ohm Max Nonstandard

330µH Unshielded Inductor 400mA 1.26Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD75NP-331KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details