Sumida America Components Inc. Fixed Inductors CD75NP-271KC

Description
270µH Unshielded Inductor 420mA 1.11Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 420mA 1.11Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD75NP-271KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD75NP-271KC-ND
Fixed Inductors CD75NP-271KC-ND
270µH Unshielded Inductor 420mA 1.11Ohm Max Nonstandard

270µH Unshielded Inductor 420mA 1.11Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD75NP-271KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-121 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details