Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CD75NP-221KC

Description
Win Source Part Number: 1008525-CD75NP-221KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD75 Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 960mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 490 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-1872-6,308-1872- 1,308-1872-2
Request a Quote Datasheet
Description
Win Source Part Number: 1008525-CD75NP-221KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD75 Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 960mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 490 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-1872-6,308-1872- 1,308-1872-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1008525-CD75NP-221KC
Inductors, Coils, Chokes - Fixed Inductors 1008525-CD75NP-221KC
Win Source Part Number: 1008525-CD75NP-221KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD75 Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 960mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 490 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-1872-6,308-1872- 1,308-1872-2

Win Source Part Number: 1008525-CD75NP-221KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CD75
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 960mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 490 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.8000
Mfr: Sumida America Components Inc.
Other Names: 308-1872-6,308-1872-1,308-1872-2

Buy Now Datasheet
Fixed Inductors - 308-1872-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1872-2-ND
Fixed Inductors 308-1872-2-ND
220µH Unshielded Inductor 490mA 960mOhm Max Nonstandard

220µH Unshielded Inductor 490mA 960mOhm Max Nonstandard

Buy Now Datasheet
220UH 490MA 960MOHM Inductor and Choke - 71-CD75NP-221KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 490MA 960MOHM Inductor and Choke
71-CD75NP-221KC
220UH 490MA 960MOHM Inductor and Choke 71-CD75NP-221KC
FIXED IND 220UH 490MA 960MOHM SM Product overview: CD75NP-221KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 490MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 490MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD75NP-221KC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 490MA 960MOHM SM Product overview: CD75NP-221KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 490MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 490MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD75NP-221KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008525-CD75NP-221KC 308-1872-2-ND 71-CD75NP-221KC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 220UH 490MA 960MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details