Sumida America Components Inc. Fixed Inductors CD75NP-151KC

Description
150µH Unshielded Inductor 580mA 640mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Inductor 580mA 640mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD75NP-151KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD75NP-151KC-ND
Fixed Inductors CD75NP-151KC-ND
150µH Unshielded Inductor 580mA 640mOhm Max Nonstandard

150µH Unshielded Inductor 580mA 640mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330377-CD75NP-151KC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330377-CD75NP-151KC
Inductors, Coils, Chokes - Fixed Inductors 1330377-CD75NP-151KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1330377-CD75NP-151KC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Inductance: 150 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite DC Resistance (DCR): 640mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 580 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1330377-CD75NP-151KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Unshielded
Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Inductance: 150 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
DC Resistance (DCR): 640mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 580 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CD75NP-151KC-ND 1330377-CD75NP-151KC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details