FIXED IND 15UH 1.8A 90 MOHM SMD Product overview: CD75NP-150KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.8A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.8A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD75NP-150KC can be used for catalog matching and distributor lookup.
15µH Unshielded Inductor 1.8A 90mOhm Max Nonstandard
15µH Unshielded Inductor 1.8A 90mOhm Max Nonstandard
15µH Unshielded Inductor 1.8A 90mOhm Max Nonstandard
Win Source Part Number: 1000133-CD75NP-150KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CD75
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.8000
Mfr: Sumida America Components Inc.
Other Names: 308-1871-6,308-1871-
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CD75NP-150KC | 308-1871-6-ND | 1000133-CD75NP-150KC |
| Product Name | SMD 15UH 1.8A 90 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 15 microH | 15 microH |