Sumida America Components Inc. Fixed Inductors CD75NP-101KC

Description
100µH Unshielded Inductor 720mA 430mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 720mA 430mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD75NP-101KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD75NP-101KC-ND
Fixed Inductors CD75NP-101KC-ND
100µH Unshielded Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CD75NP-101KC
1160431-CD75NP-101KC
Fixed Inductors - CD75NP-101KC 1160431-CD75NP-101KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160431-CD75NP-101KC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160431-CD75NP-101KC
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - CD75NP-101KC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CD75NP-101KC
Fixed Inductors CD75NP-101KC
FIXED IND 100UH 720MA 430MOHM SM

FIXED IND 100UH 720MA 430MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CD75NP-101KC-ND 1160431-CD75NP-101KC CD75NP-101KC
Product Name Fixed Inductors Fixed Inductors - CD75NP-101KC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-561 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers