FIXED IND 10UH 2.3A 70 MOHM SMD Product overview: CD75NP-100KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD75NP-100KC can be used for catalog matching and distributor lookup.
10µH Unshielded Inductor 2.3A 70mOhm Max Nonstandard
10µH Unshielded Inductor 2.3A 70mOhm Max Nonstandard
10µH Unshielded Inductor 2.3A 70mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028570-CD75NP-100KC
Packaging: Reel - TR
Current Rating: 2.3A
Inductance: 10μH
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CD75NP-100KC | 308-1869-6-ND | 1028570-CD75NP-100KC |
| Product Name | SMD 10UH 2.3A 70 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CD75NP-100KC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 10 microH | 10 microH |