Sumida America Components Inc. Custom Parts - Custom Parts (B - D) - CD75-101KC CD75-101KC

Description
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133138-CD75-101KC Current Rating: 720 mA Inductance: 100 µH Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133138-CD75-101KC Current Rating: 720 mA Inductance: 100 µH Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CD75-101KC - 1133138-CD75-101KC - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CD75-101KC
1133138-CD75-101KC
Custom Parts - Custom Parts (B - D) - CD75-101KC 1133138-CD75-101KC
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133138-CD75-101KC Current Rating: 720 mA Inductance: 100 µH Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Inductance Tolerance: 10 %

Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133138-CD75-101KC
Current Rating: 720 mA
Inductance: 100 µH
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1133138-CD75-101KC
Product Name Custom Parts - Custom Parts (B - D) - CD75-101KC
Unlock Full Specs
to access all available technical data