Sumida America Components Inc. Fixed Inductors CD73NP-820KC

Description
82µH Unshielded Inductor 540mA 406mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Inductor 540mA 406mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD73NP-820KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD73NP-820KC-ND
Fixed Inductors CD73NP-820KC-ND
82µH Unshielded Inductor 540mA 406mOhm Max Nonstandard

82µH Unshielded Inductor 540mA 406mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD73NP-820KC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details