Sumida America Components Inc. Fixed Inductors CD73NP-680KC

Description
68µH Unshielded Inductor 590mA 332mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Inductor 590mA 332mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD73NP-680KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD73NP-680KC-ND
Fixed Inductors CD73NP-680KC-ND
68µH Unshielded Inductor 590mA 332mOhm Max Nonstandard

68µH Unshielded Inductor 590mA 332mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD73NP-680KC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details