Sumida America Components Inc. Fixed Inductors CD73NP-331KC

Description
330µH Unshielded Inductor 280mA 1.495Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 280mA 1.495Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD73NP-331KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD73NP-331KC-ND
Fixed Inductors CD73NP-331KC-ND
330µH Unshielded Inductor 280mA 1.495Ohm Max Nonstandard

330µH Unshielded Inductor 280mA 1.495Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CD73NP-331KC
1028275-CD73NP-331KC
Fixed Inductors - CD73NP-331KC 1028275-CD73NP-331KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028275-CD73NP-331KC Packaging: Reel - TR Current Rating: 280mA Inductance: 330μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.495 Ohm Max Status: Active Temperature Range - Operating: -30°C to 100°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028275-CD73NP-331KC
Packaging: Reel - TR
Current Rating: 280mA
Inductance: 330μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.495 Ohm Max
Status: Active
Temperature Range - Operating: -30°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CD73NP-331KC-ND 1028275-CD73NP-331KC
Product Name Fixed Inductors Fixed Inductors - CD73NP-331KC
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers