Sumida America Components Inc. Fixed Inductors CD73NP-330MC

Description
33µH Unshielded Inductor 850mA 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 850mA 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1868-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1868-2-ND
Fixed Inductors 308-1868-2-ND
33µH Unshielded Inductor 850mA 170mOhm Max Nonstandard

33µH Unshielded Inductor 850mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1868-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1868-6-ND
Fixed Inductors 308-1868-6-ND
33µH Unshielded Inductor 850mA 170mOhm Max Nonstandard

33µH Unshielded Inductor 850mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1868-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1868-1-ND
Fixed Inductors 308-1868-1-ND
33µH Unshielded Inductor 850mA 170mOhm Max Nonstandard

33µH Unshielded Inductor 850mA 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1868-2-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details