Sumida America Components Inc. Fixed Inductors CD73NP-220MC

Description
22µH Unshielded Inductor 1.07A 129mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 1.07A 129mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD73NP-220MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD73NP-220MC-ND
Fixed Inductors CD73NP-220MC-ND
22µH Unshielded Inductor 1.07A 129mOhm Max Nonstandard

22µH Unshielded Inductor 1.07A 129mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD73NP-220MC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers