Sumida America Components Inc. Fixed Inductors CD54NP-470LC

Description
47µH Unshielded Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1865-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1865-1-ND
Fixed Inductors 308-1865-1-ND
47µH Unshielded Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1865-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1865-2-ND
Fixed Inductors 308-1865-2-ND
47µH Unshielded Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1865-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1865-6-ND
Fixed Inductors 308-1865-6-ND
47µH Unshielded Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
994848-CD54NP-470LC
Inductors, Coils, Chokes - Fixed Inductors 994848-CD54NP-470LC
Win Source Part Number: 994848-CD54NP-470LC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD54 Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 370mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 720 mA Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-1865-1,308-1865- 2,308-1865-6

Win Source Part Number: 994848-CD54NP-470LC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CD54
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.191" (4.85mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 370mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.8000
Mfr: Sumida America Components Inc.
Other Names: 308-1865-1,308-1865-2,308-1865-6

Buy Now Datasheet
Fixed Inductors - CD54NP-470LC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CD54NP-470LC
Fixed Inductors CD54NP-470LC
FIXED IND 47UH 720MA 370MOHM SMD

FIXED IND 47UH 720MA 370MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1865-1-ND 994848-CD54NP-470LC CD54NP-470LC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details