Sumida America Components Inc. Fixed Inductors CD54NP-330LC

Description
33µH Unshielded Inductor 880mA 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 880mA 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1863-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1863-2-ND
Fixed Inductors 308-1863-2-ND
33µH Unshielded Inductor 880mA 230mOhm Max Nonstandard

33µH Unshielded Inductor 880mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CD54NP-330LC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CD54NP-330LC
Fixed Inductors CD54NP-330LC
FIXED IND 33UH 880MA 230MOHM SMD

FIXED IND 33UH 880MA 230MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1863-2-ND CD54NP-330LC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers