Sumida America Components Inc. Fixed Inductors CD54NP-270MC

Description
27µH Unshielded Inductor 970mA 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Inductor 970mA 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD54NP-270MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD54NP-270MC-ND
Fixed Inductors CD54NP-270MC-ND
27µH Unshielded Inductor 970mA 200mOhm Max Nonstandard

27µH Unshielded Inductor 970mA 200mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 970MA 200MOHM Inductor and Choke - 71-CD54NP-270MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 970MA 200MOHM Inductor and Choke
71-CD54NP-270MC
SMD 27UH 970MA 200MOHM Inductor and Choke 71-CD54NP-270MC
FIXED IND 27UH 970MA 200MOHM SMD Product overview: CD54NP-270MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 970MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 970MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD54NP-270MC can be used for catalog matching and distributor lookup.

FIXED IND 27UH 970MA 200MOHM SMD Product overview: CD54NP-270MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 970MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 970MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD54NP-270MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CD54NP-270MC-ND 71-CD54NP-270MC
Product Name Fixed Inductors SMD 27UH 970MA 200MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers