Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CD54NP-181KC

Description
Win Source Part Number: 1122531-CD54NP-181KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD54 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 180 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.38Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Alternative Parts (Cross-Reference): CD54NP181KC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1122531-CD54NP-181KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD54 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 180 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.38Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Alternative Parts (Cross-Reference): CD54NP181KC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1122531-CD54NP-181KC
Inductors, Coils, Chokes - Fixed Inductors 1122531-CD54NP-181KC
Win Source Part Number: 1122531-CD54NP-181KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD54 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 180 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.38Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Alternative Parts (Cross-Reference): CD54NP181KC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc.

Win Source Part Number: 1122531-CD54NP-181KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CD54
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 180 µH
Height - Seated (Max): 0.191" (4.85mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.38Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Alternative Parts (Cross-Reference): CD54NP181KC;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.

Buy Now Datasheet
Fixed Inductors - CD54NP-181KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD54NP-181KC-ND
Fixed Inductors CD54NP-181KC-ND
180µH Unshielded Inductor 380mA 1.38Ohm Max Nonstandard

180µH Unshielded Inductor 380mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
180UH 380MA 1.38OHM Inductor and Choke - 71-CD54NP-181KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 380MA 1.38OHM Inductor and Choke
71-CD54NP-181KC
180UH 380MA 1.38OHM Inductor and Choke 71-CD54NP-181KC
FIXED IND 180UH 380MA 1.38OHM SM Product overview: CD54NP-181KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 380MA, 1.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 380MA, 1.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD54NP-181KC can be used for catalog matching and distributor lookup.

FIXED IND 180UH 380MA 1.38OHM SM Product overview: CD54NP-181KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 380MA, 1.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 380MA, 1.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD54NP-181KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1122531-CD54NP-181KC CD54NP-181KC-ND 71-CD54NP-181KC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 180UH 380MA 1.38OHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details