10µH Unshielded Inductor 1.44A 100mOhm Max Nonstandard
10µH Unshielded Inductor 1.44A 100mOhm Max Nonstandard
10µH Unshielded Inductor 1.44A 100mOhm Max Nonstandard
FIXED IND 10UH 1.44A 100MOHM SMD Product overview: CD54NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.44A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.44A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD54NP-100MC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028274-CD54NP-100MC
Packaging: Reel - TR
Current Rating: 1.44A
Inductance: 10μH
Height - Seated (Max): 0.191" (4.85mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1860-1-ND | 71-CD54NP-100MC | 1028274-CD54NP-100MC |
| Product Name | Fixed Inductors | SMD 10UH 1.44A 100MOHM Inductor and Choke | Fixed Inductors - CD54NP-100MC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |