Sumida America Components Inc. Fixed Inductors CD43NP-680KC

Description
68µH Unshielded Inductor 370mA 1.117Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Inductor 370mA 1.117Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1859-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1859-2-ND
Fixed Inductors 308-1859-2-ND
68µH Unshielded Inductor 370mA 1.117Ohm Max Nonstandard

68µH Unshielded Inductor 370mA 1.117Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1859-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1859-6-ND
Fixed Inductors 308-1859-6-ND
68µH Unshielded Inductor 370mA 1.117Ohm Max Nonstandard

68µH Unshielded Inductor 370mA 1.117Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1859-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1859-1-ND
Fixed Inductors 308-1859-1-ND
68µH Unshielded Inductor 370mA 1.117Ohm Max Nonstandard

68µH Unshielded Inductor 370mA 1.117Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1859-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details