Sumida America Components Inc. Fixed Inductors CD43NP-1R8MC

Description
1.8µH Unshielded Inductor 2.33A 63.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 2.33A 63.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD43NP-1R8MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD43NP-1R8MC-ND
Fixed Inductors CD43NP-1R8MC-ND
1.8µH Unshielded Inductor 2.33A 63.7mOhm Max Nonstandard

1.8µH Unshielded Inductor 2.33A 63.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD43NP-1R8MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details