Sumida America Components Inc. Fixed Inductors CD30D22HF-4R7MC

Description
4.7µH Unshielded Wirewound Inductor 1.42A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.42A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2356-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2356-1-ND
Fixed Inductors 308-2356-1-ND
4.7µH Unshielded Wirewound Inductor 1.42A 140mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.42A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2356-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2356-6-ND
Fixed Inductors 308-2356-6-ND
4.7µH Unshielded Wirewound Inductor 1.42A 140mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.42A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2356-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2356-2-ND
Fixed Inductors 308-2356-2-ND
4.7µH Unshielded Wirewound Inductor 1.42A 140mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.42A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2356-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details