Sumida America Components Inc. Fixed Inductors CD30D22HF-100MC

Description
10µH Unshielded Wirewound Inductor 950mA 313mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 950mA 313mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2357-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2357-1-ND
Fixed Inductors 308-2357-1-ND
10µH Unshielded Wirewound Inductor 950mA 313mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 950mA 313mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2357-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2357-6-ND
Fixed Inductors 308-2357-6-ND
10µH Unshielded Wirewound Inductor 950mA 313mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 950mA 313mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2357-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2357-2-ND
Fixed Inductors 308-2357-2-ND
10µH Unshielded Wirewound Inductor 950mA 313mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 950mA 313mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2357-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers