Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CD105T125NP-100MC

Description
Win Source Part Number: 1370471-CD105T125NP- 100MC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CD105/T125 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.409" L x 0.370" W (10.40mm x 9.40mm) Height - Seated (Max): 0.228" (5.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 3.47 A Current - Saturation (Isat): 3.2A Shielding: Unshielded DC Resistance (DCR): 60mOhm Max Inductance Frequency - Test: 2.52 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370471-CD105T125NP- 100MC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CD105/T125 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.409" L x 0.370" W (10.40mm x 9.40mm) Height - Seated (Max): 0.228" (5.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 3.47 A Current - Saturation (Isat): 3.2A Shielding: Unshielded DC Resistance (DCR): 60mOhm Max Inductance Frequency - Test: 2.52 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370471-CD105T125NP-100MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370471-CD105T125NP-100MC
Inductors, Coils, Chokes - Fixed Inductors 1370471-CD105T125NP-100MC
Win Source Part Number: 1370471-CD105T125NP- 100MC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CD105/T125 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.409" L x 0.370" W (10.40mm x 9.40mm) Height - Seated (Max): 0.228" (5.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 3.47 A Current - Saturation (Isat): 3.2A Shielding: Unshielded DC Resistance (DCR): 60mOhm Max Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1370471-CD105T125NP-100MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CD105/T125
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.409" L x 0.370" W (10.40mm x 9.40mm)
Height - Seated (Max): 0.228" (5.80mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 3.47 A
Current - Saturation (Isat): 3.2A
Shielding: Unshielded
DC Resistance (DCR): 60mOhm Max
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370471-CD105T125NP-100MC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details