Sumida America Components Inc. Fixed Inductors - CD105NP-681KC CD105NP-681KC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771321-CD105NP-681KC Series: CD105 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 280mA Shielding: Unshielded Inductance: 680μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 2.96MHz Test Frequency: 1kHz Family Name: CD105 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.25 mOhm Max Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Height - Seated (Maximum): 0.228" (5.80mm) Alternative Parts (Cross-Reference): SD1006-681K-7; PD104-684K; ASPI-0810T-681M; HM61-20681LFTR13; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771321-CD105NP-681KC Series: CD105 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 280mA Shielding: Unshielded Inductance: 680μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 2.96MHz Test Frequency: 1kHz Family Name: CD105 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.25 mOhm Max Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Height - Seated (Maximum): 0.228" (5.80mm) Alternative Parts (Cross-Reference): SD1006-681K-7; PD104-684K; ASPI-0810T-681M; HM61-20681LFTR13; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CD105NP-681KC
771321-CD105NP-681KC
Fixed Inductors - CD105NP-681KC 771321-CD105NP-681KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771321-CD105NP-681KC Series: CD105 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 280mA Shielding: Unshielded Inductance: 680μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 2.96MHz Test Frequency: 1kHz Family Name: CD105 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.25 mOhm Max Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Height - Seated (Maximum): 0.228" (5.80mm) Alternative Parts (Cross-Reference): SD1006-681K-7; PD104-684K; ASPI-0810T-681M; HM61-20681LFTR13; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771321-CD105NP-681KC
Series: CD105
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 280mA
Shielding: Unshielded
Inductance: 680μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 2.96MHz
Test Frequency: 1kHz
Family Name: CD105
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.25 mOhm Max
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Height - Seated (Maximum): 0.228" (5.80mm)
Alternative Parts (Cross-Reference): SD1006-681K-7; PD104-684K; ASPI-0810T-681M; HM61-20681LFTR13;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 771321-CD105NP-681KC
Product Name Fixed Inductors - CD105NP-681KC
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers