FIXED IND 33UH 1.5A 120 MOHM SMD Product overview: CD105NP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD105NP-330MC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1146325-CD105NP-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CD105
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 13.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Alternative Parts (Cross-Reference): CD105NP330MC;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CD105NP-330MC | 1146325-CD105NP-330MC |
| Product Name | SMD 33UH 1.5A 120 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | Standard |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 33 microH | 33 microH |