Sumida America Components Inc. Fixed Inductors CD104NP-471KC

Description
470µH Unshielded Inductor 350mA 1.526Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 350mA 1.526Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD104NP-471KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD104NP-471KC-ND
Fixed Inductors CD104NP-471KC-ND
470µH Unshielded Inductor 350mA 1.526Ohm Max Nonstandard

470µH Unshielded Inductor 350mA 1.526Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD104NP-471KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers