Sumida America Components Inc. Fixed Inductors CD104NP-391KC

Description
390µH Unshielded Inductor 380mA 1.245Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Inductor 380mA 1.245Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD104NP-391KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD104NP-391KC-ND
Fixed Inductors CD104NP-391KC-ND
390µH Unshielded Inductor 380mA 1.245Ohm Max Nonstandard

390µH Unshielded Inductor 380mA 1.245Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD104NP-391KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R10 0402DC-R10XJRW , 0402DC-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details