Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CD104NP-100MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327472-CD104NP-100M C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 29.9MHz DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.38 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.8000 Other Part Number: 308-1854-1,308-1854- 2,308-1854-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327472-CD104NP-100M C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 29.9MHz DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.38 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.8000 Other Part Number: 308-1854-1,308-1854- 2,308-1854-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327472-CD104NP-100MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327472-CD104NP-100MC
Inductors, Coils, Chokes - Fixed Inductors 1327472-CD104NP-100MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327472-CD104NP-100M C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 29.9MHz DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.38 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.8000 Other Part Number: 308-1854-1,308-1854- 2,308-1854-6 RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327472-CD104NP-100MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Unshielded
Size / Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 29.9MHz
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.38 A
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.8000
Other Part Number: 308-1854-1,308-1854-2,308-1854-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 308-1854-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1854-6-ND
Fixed Inductors 308-1854-6-ND
10µH Unshielded Inductor 2.38A 53mOhm Max Nonstandard

10µH Unshielded Inductor 2.38A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1854-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1854-2-ND
Fixed Inductors 308-1854-2-ND
10µH Unshielded Inductor 2.38A 53mOhm Max Nonstandard

10µH Unshielded Inductor 2.38A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1854-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1854-1-ND
Fixed Inductors 308-1854-1-ND
10µH Unshielded Inductor 2.38A 53mOhm Max Nonstandard

10µH Unshielded Inductor 2.38A 53mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327472-CD104NP-100MC 308-1854-6-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details