Sumida America Components Inc. RFID Antennas CAS143-47

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 308-2270-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
308-2270-1-ND
RFID Antennas 308-2270-1-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 308-2270-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
308-2270-2-ND
RFID Antennas 308-2270-2-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
Rfid Antenna - 855-CAS143-47 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rfid Antenna
855-CAS143-47
Rfid Antenna 855-CAS143-47
ANTENNA RECEIVER Product overview: CAS143-47 from Sumida Corporation is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-CAS143-47 can be used for catalog matching and distributor lookup.

ANTENNA RECEIVER Product overview: CAS143-47 from Sumida Corporation is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-CAS143-47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - CAS143-47 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
CAS143-47
RFID Antennas CAS143-47
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 308-2270-1-ND 855-CAS143-47 CAS143-47
Product Name RFID Antennas Rfid Antenna RFID Antennas
Applications RFID RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details