Sumida America Components Inc. Fixed Inductors 55082713400

Description
270nH Unshielded Wirewound Inductor 180mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 180mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1736-2-ND
Fixed Inductors 308-1736-2-ND
270nH Unshielded Wirewound Inductor 180mA 1Ohm Max 0805 (2012 Metric)

270nH Unshielded Wirewound Inductor 180mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 308-1736-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1736-1-ND
Fixed Inductors 308-1736-1-ND
270nH Unshielded Wirewound Inductor 180mA 1Ohm Max 0805 (2012 Metric)

270nH Unshielded Wirewound Inductor 180mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1736-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details