Sumida America Components Inc. Fixed Inductors 55082213400

Description
220nH Unshielded Wirewound Inductor 240mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 240mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1734-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1734-1-ND
Fixed Inductors 308-1734-1-ND
220nH Unshielded Wirewound Inductor 240mA 550mOhm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 240mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 308-1734-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1734-6-ND
Fixed Inductors 308-1734-6-ND
220nH Unshielded Wirewound Inductor 240mA 550mOhm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 240mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 308-1734-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1734-2-ND
Fixed Inductors 308-1734-2-ND
220nH Unshielded Wirewound Inductor 240mA 550mOhm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 240mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1734-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers