Sumida America Components Inc. Fixed Inductors 252012CDMCDS-6R8MC

Description
6.8µH Shielded Wirewound Inductor 1.1A 300mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.1A 300mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2348-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2348-2-ND
Fixed Inductors 308-2348-2-ND
6.8µH Shielded Wirewound Inductor 1.1A 300mOhm 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 1.1A 300mOhm 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1377269-252012CDMCDS-6R8MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1377269-252012CDMCDS-6R8MC
Inductors, Coils, Chokes - Fixed Inductors 1377269-252012CDMCDS-6R8MC
Win Source Part Number: 1377269-252012CDMCDS -6R8MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 50 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 252012CDMC/DS Package: Tape & Reel Product Status: Obsolete Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 6.8 µH Current Rating (Amps): 1.1 A Current - Saturation (Isat): 1.1A Shielding: Shielded DC Resistance (DCR): 300mOhm Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1377269-252012CDMCDS-6R8MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 252012CDMC/DS
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Inductance: 6.8 µH
Current Rating (Amps): 1.1 A
Current - Saturation (Isat): 1.1A
Shielding: Shielded
DC Resistance (DCR): 300mOhm
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors SMD Power Inductor 6.8 uH 20% TOL - 738-252012CDMCDS-6R8MC - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors SMD Power Inductor 6.8 uH 20% TOL
738-252012CDMCDS-6R8MC
Fixed Inductors SMD Power Inductor 6.8 uH 20% TOL 738-252012CDMCDS-6R8MC
Fixed Inductors SMD Power Inductor 6.8 uH 20% TOL

Fixed Inductors SMD Power Inductor 6.8 uH 20% TOL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2348-2-ND 1377269-252012CDMCDS-6R8MC 738-252012CDMCDS-6R8MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD Power Inductor 6.8 uH 20% TOL
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567665 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details