Sumida America Components Inc. Fixed Inductors 252012CDMCDS-2R2MC

Description
2.2µH Shielded Wirewound Inductor 2A 75mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2A 75mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2344-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2344-2-ND
Fixed Inductors 308-2344-2-ND
2.2µH Shielded Wirewound Inductor 2A 75mOhm 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2A 75mOhm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 252012CDMCDS-2R2MC
1003443-252012CDMCDS-2R2MC
Fixed Inductors - 252012CDMCDS-2R2MC 1003443-252012CDMCDS-2R2MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1003443-252012CDMCDS -2R2MC Packaging: Reel - TR Type: Wirewound Current Rating: 2A Inductance: 2.2μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 2.3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 75 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1003443-252012CDMCDS-2R2MC
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2A
Inductance: 2.2μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 2.3A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 75 mOhm
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2.2UH 2A 75 MOHM Inductor and Choke - 71-252012CDMCDS-2R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2A 75 MOHM Inductor and Choke
71-252012CDMCDS-2R2MC
SMD 2.2UH 2A 75 MOHM Inductor and Choke 71-252012CDMCDS-2R2MC
FIXED IND 2.2UH 2A 75 MOHM SMD Product overview: 252012CDMCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDS-2R2M C can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2A 75 MOHM SMD Product overview: 252012CDMCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDS-2R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2344-2-ND 1003443-252012CDMCDS-2R2MC 71-252012CDMCDS-2R2MC
Product Name Fixed Inductors Fixed Inductors - 252012CDMCDS-2R2MC SMD 2.2UH 2A 75 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers