Sumida America Components Inc. SMD 1.5UH 2.5A 55 MOHM Inductor and Choke 252012CDMCDS-1R5MC

Description
FIXED IND 1.5UH 2.5A 55 MOHM SMD Product overview: 252012CDMCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDS-1R5M C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.5A 55 MOHM SMD Product overview: 252012CDMCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDS-1R5M C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.5A 55 MOHM Inductor and Choke - 71-252012CDMCDS-1R5MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.5A 55 MOHM Inductor and Choke
71-252012CDMCDS-1R5MC
SMD 1.5UH 2.5A 55 MOHM Inductor and Choke 71-252012CDMCDS-1R5MC
FIXED IND 1.5UH 2.5A 55 MOHM SMD Product overview: 252012CDMCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDS-1R5M C can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.5A 55 MOHM SMD Product overview: 252012CDMCDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDS-1R5MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1377428-252012CDMCDS-1R5MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1377428-252012CDMCDS-1R5MC
Inductors, Coils, Chokes - Fixed Inductors 1377428-252012CDMCDS-1R5MC
Win Source Part Number: 1377428-252012CDMCDS -1R5MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 252012CDMC/DS Package: Tape & Reel Product Status: Obsolete Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 1.5 µH Current Rating (Amps): 2.5 A Current - Saturation (Isat): 2.9A Shielding: Shielded DC Resistance (DCR): 55mOhm Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1377428-252012CDMCDS-1R5MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 252012CDMC/DS
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Inductance: 1.5 µH
Current Rating (Amps): 2.5 A
Current - Saturation (Isat): 2.9A
Shielding: Shielded
DC Resistance (DCR): 55mOhm
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 308-2343-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2343-2-ND
Fixed Inductors 308-2343-2-ND
1.5µH Shielded Wirewound Inductor 2.5A 55mOhm 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.5A 55mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-252012CDMCDS-1R5MC 1377428-252012CDMCDS-1R5MC 308-2343-2-ND
Product Name SMD 1.5UH 2.5A 55 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details