Sumida America Components Inc. Fixed Inductors 252012CDMCDS-100MC

Description
10µH Shielded Wirewound Inductor 900mA 390mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 900mA 390mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2349-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2349-2-ND
Fixed Inductors 308-2349-2-ND
10µH Shielded Wirewound Inductor 900mA 390mOhm 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 900mA 390mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2349-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details