Sumida America Components Inc. Fixed Inductors 252012CDMCDDS-R47MC

Description
470nH Shielded Molded Inductor 6.1A 21mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 6.1A 21mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2601-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2601-2-ND
Fixed Inductors 308-2601-2-ND
470nH Shielded Molded Inductor 6.1A 21mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 6.1A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2601-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2601-1-ND
Fixed Inductors 308-2601-1-ND
470nH Shielded Molded Inductor 6.1A 21mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 6.1A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2601-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2601-6-ND
Fixed Inductors 308-2601-6-ND
470nH Shielded Molded Inductor 6.1A 21mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 6.1A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370297-252012CDMCDDS-R47MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370297-252012CDMCDDS-R47MC
Inductors, Coils, Chokes - Fixed Inductors 1370297-252012CDMCDDS-R47MC
Win Source Part Number: 1370297-252012CDMCDD S-R47MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 252012CDMCD/DS Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Composite Inductance: 470 nH Current Rating (Amps): 6.1 A Current - Saturation (Isat): 6.2A Shielding: Shielded DC Resistance (DCR): 21mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370297-252012CDMCDDS-R47MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 252012CDMCD/DS
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal Composite
Inductance: 470 nH
Current Rating (Amps): 6.1 A
Current - Saturation (Isat): 6.2A
Shielding: Shielded
DC Resistance (DCR): 21mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 6.1A 21 MOHM Inductor and Choke - 71-252012CDMCDDS-R47MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.1A 21 MOHM Inductor and Choke
71-252012CDMCDDS-R47MC
SMD 6.1A 21 MOHM Inductor and Choke 71-252012CDMCDDS-R47MC
FIXED IND 470NH 6.1A 21 MOHM SMD Product overview: 252012CDMCDDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.1A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.1A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-R47 MC can be used for catalog matching and distributor lookup.

FIXED IND 470NH 6.1A 21 MOHM SMD Product overview: 252012CDMCDDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.1A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.1A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-R47MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
252012CDMCDDS-R47MC
Inductors/Coils/Transformers >> Power Inductors 252012CDMCDDS-R47MC
470nH ±20% 7.3A 1008 Power Inductors ROHS

470nH ±20% 7.3A 1008 Power Inductors ROHS

Supplier's Site Datasheet
SMD POWER INDUCTOR - 738-252012CDMCDDS-R47MC - Utmel Electronic Limited
Hong Kong, China
SMD POWER INDUCTOR
738-252012CDMCDDS-R47MC
SMD POWER INDUCTOR 738-252012CDMCDDS-R47MC
SMD POWER INDUCTOR

SMD POWER INDUCTOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 308-2601-2-ND 1370297-252012CDMCDDS-R47MC 71-252012CDMCDDS-R47MC 252012CDMCDDS-R47MC 738-252012CDMCDDS-R47MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.1A 21 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors SMD POWER INDUCTOR
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Metal Composite Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details