Sumida America Components Inc. SMD 1.5UH 3.6A 61 MOHM Inductor and Choke 252012CDMCDDS-1R5MC

Description
FIXED IND 1.5UH 3.6A 61 MOHM SMD Product overview: 252012CDMCDDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.6A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.6A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-1R5 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 3.6A 61 MOHM SMD Product overview: 252012CDMCDDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.6A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.6A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-1R5 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 3.6A 61 MOHM Inductor and Choke - 71-252012CDMCDDS-1R5MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.6A 61 MOHM Inductor and Choke
71-252012CDMCDDS-1R5MC
SMD 1.5UH 3.6A 61 MOHM Inductor and Choke 71-252012CDMCDDS-1R5MC
FIXED IND 1.5UH 3.6A 61 MOHM SMD Product overview: 252012CDMCDDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.6A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.6A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-1R5 MC can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.6A 61 MOHM SMD Product overview: 252012CDMCDDS-1R5MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.6A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.6A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-1R5MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2604-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2604-1-ND
Fixed Inductors 308-2604-1-ND
1.5µH Shielded Molded Inductor 3.6A 61mOhm Max 1008 (2520 Metric)

1.5µH Shielded Molded Inductor 3.6A 61mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2604-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2604-2-ND
Fixed Inductors 308-2604-2-ND
1.5µH Shielded Molded Inductor 3.6A 61mOhm Max 1008 (2520 Metric)

1.5µH Shielded Molded Inductor 3.6A 61mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1194058-252012CDMCDDS-1R5MC
Inductors, Coils, Chokes - Fixed Inductors 1194058-252012CDMCDDS-1R5MC
Win Source Part Number: 1194058-252012CDMCDD S-1R5MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 252012CDMCD/DS Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 61mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): 252012CDMCDDS1R5MC; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-2604-6,308-2604- 1,308-2604-2 Current - Saturation (Isat): 3.1A

Win Source Part Number: 1194058-252012CDMCDDS-1R5MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 252012CDMCD/DS
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 61mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): 252012CDMCDDS1R5MC;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Sumida America Components Inc.
Other Names: 308-2604-6,308-2604-1,308-2604-2
Current - Saturation (Isat): 3.1A

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
252012CDMCDDS-1R5MC
Inductors/Coils/Transformers >> Power Inductors 252012CDMCDDS-1R5MC
1.5uH ±20% 3.6A 1008 Power Inductors ROHS

1.5uH ±20% 3.6A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-252012CDMCDDS-1R5MC 308-2604-1-ND 1194058-252012CDMCDDS-1R5MC 252012CDMCDDS-1R5MC
Product Name SMD 1.5UH 3.6A 61 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Molded Standard
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details