Sumida America Components Inc. Fixed Inductors 252012CDMCDDS-1R0MC

Description
1µH Shielded Molded Inductor 4.2A 42mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 4.2A 42mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2603-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2603-2-ND
Fixed Inductors 308-2603-2-ND
1µH Shielded Molded Inductor 4.2A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 4.2A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2603-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2603-6-ND
Fixed Inductors 308-2603-6-ND
1µH Shielded Molded Inductor 4.2A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 4.2A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2603-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2603-1-ND
Fixed Inductors 308-2603-1-ND
1µH Shielded Molded Inductor 4.2A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 4.2A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329256-252012CDMCDDS-1R0MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329256-252012CDMCDDS-1R0MC
Inductors, Coils, Chokes - Fixed Inductors 1329256-252012CDMCDDS-1R0MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1329256-252012CDMCDD S-1R0MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite DC Resistance (DCR): 42mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 308-2603-6,308-2603- 2,308-2603-1 Current - Saturation (Isat): 4.6A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1329256-252012CDMCDDS-1R0MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal Composite
DC Resistance (DCR): 42mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 308-2603-6,308-2603-2,308-2603-1
Current - Saturation (Isat): 4.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 1UH 4.2A 42 MOHM Inductor and Choke - 71-252012CDMCDDS-1R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.2A 42 MOHM Inductor and Choke
71-252012CDMCDDS-1R0MC
SMD 1UH 4.2A 42 MOHM Inductor and Choke 71-252012CDMCDDS-1R0MC
FIXED IND 1UH 4.2A 42 MOHM SMD Product overview: 252012CDMCDDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-1R0 MC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.2A 42 MOHM SMD Product overview: 252012CDMCDDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-1R0MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMD POWER INDUCTOR - 738-252012CDMCDDS-1R0MC - Utmel Electronic Limited
Hong Kong, China
SMD POWER INDUCTOR
738-252012CDMCDDS-1R0MC
SMD POWER INDUCTOR 738-252012CDMCDDS-1R0MC
SMD POWER INDUCTOR

SMD POWER INDUCTOR

Supplier's Site
Fixed Inductors 252012CDMCDDS-1R0MC
FIXED IND 1UH 4.2A 42 MOHM SMD

FIXED IND 1UH 4.2A 42 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2603-2-ND 1329256-252012CDMCDDS-1R0MC 71-252012CDMCDDS-1R0MC 738-252012CDMCDDS-1R0MC 252012CDMCDDS-1R0MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 4.2A 42 MOHM Inductor and Choke SMD POWER INDUCTOR Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Metal Composite Metal Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details