Sumida America Components Inc. SMD 4.7UH 1.4A 264MOHM Inductor and Choke 252012CDMCCDS-4R7MC

Description
FIXED IND 4.7UH 1.4A 264MOHM SMD Product overview: 252012CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCCDS-4R7 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.4A 264MOHM SMD Product overview: 252012CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCCDS-4R7 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.4A 264MOHM Inductor and Choke - 71-252012CDMCCDS-4R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.4A 264MOHM Inductor and Choke
71-252012CDMCCDS-4R7MC
SMD 4.7UH 1.4A 264MOHM Inductor and Choke 71-252012CDMCCDS-4R7MC
FIXED IND 4.7UH 1.4A 264MOHM SMD Product overview: 252012CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCCDS-4R7 MC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.4A 264MOHM SMD Product overview: 252012CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCCDS-4R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329221-252012CDMCCDS-4R7MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329221-252012CDMCCDS-4R7MC
Inductors, Coils, Chokes - Fixed Inductors 1329221-252012CDMCCDS-4R7MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1329221-252012CDMCCD S-4R7MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 264mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 308-2593-6,308-2593- 1,308-2593-2 Current - Saturation (Isat): 1.7A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1329221-252012CDMCCDS-4R7MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 264mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 308-2593-6,308-2593-1,308-2593-2
Current - Saturation (Isat): 1.7A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-252012CDMCCDS-4R7MC 1329221-252012CDMCCDS-4R7MC
Product Name SMD 4.7UH 1.4A 264MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded Standard
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers