Sumida America Components Inc. SMD 2.2UH 2A 113 MOHM Inductor and Choke 252012CDMCCDS-2R2MC

Description
FIXED IND 2.2UH 2A 113 MOHM SMD Product overview: 252012CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 113 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 113 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCCDS-2R2 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2A 113 MOHM SMD Product overview: 252012CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 113 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 113 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCCDS-2R2 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2A 113 MOHM Inductor and Choke - 71-252012CDMCCDS-2R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2A 113 MOHM Inductor and Choke
71-252012CDMCCDS-2R2MC
SMD 2.2UH 2A 113 MOHM Inductor and Choke 71-252012CDMCCDS-2R2MC
FIXED IND 2.2UH 2A 113 MOHM SMD Product overview: 252012CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 113 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 113 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCCDS-2R2 MC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2A 113 MOHM SMD Product overview: 252012CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 113 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 113 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329278-252012CDMCCDS-2R2MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329278-252012CDMCCDS-2R2MC
Inductors, Coils, Chokes - Fixed Inductors 1329278-252012CDMCCDS-2R2MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1329278-252012CDMCCD S-2R2MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 113mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 Current Rating (Amps): 2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 308-2591-1,308-2591- 2,308-2591-6 Current - Saturation (Isat): 2.8A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1329278-252012CDMCCDS-2R2MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 113mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 308-2591-1,308-2591-2,308-2591-6
Current - Saturation (Isat): 2.8A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-252012CDMCCDS-2R2MC 1329278-252012CDMCCDS-2R2MC
Product Name SMD 2.2UH 2A 113 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded Standard
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details