SUMIDA AG Fixed Inductors 252010CDMCDDS-R47MC

Description
470nH Shielded Molded Inductor 6A 21mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 6A 21mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2606-2-ND
Fixed Inductors 308-2606-2-ND
470nH Shielded Molded Inductor 6A 21mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 6A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Inductors - 252010CDMCDDS-R47MC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Inductors
252010CDMCDDS-R47MC
Integrated Circuits (ICs) - Power Inductors 252010CDMCDDS-R47MC
Integrated Circuits (ICs) - Power Inductors

Integrated Circuits (ICs) - Power Inductors

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2606-2-ND 252010CDMCDDS-R47MC
Product Name Fixed Inductors Integrated Circuits (ICs) - Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-39N 0302CS-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details