Sumida America Components Inc. Fixed Inductors 201610CDMCDDS-2R2MC

Description
2.2µH Shielded Molded Inductor 2.1A 138mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 2.1A 138mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2615-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2615-2-ND
Fixed Inductors 308-2615-2-ND
2.2µH Shielded Molded Inductor 2.1A 138mOhm Max 0806 (2016 Metric)

2.2µH Shielded Molded Inductor 2.1A 138mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2615-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N2 0402DC-8N2XJRW , 0402DC-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details