Sumida America Components Inc. Fixed Inductors 201610CDMCDDS-1R0MC

Description
1µH Shielded Molded Inductor 3.3A 57mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 3.3A 57mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2614-2-ND
Fixed Inductors 308-2614-2-ND
1µH Shielded Molded Inductor 3.3A 57mOhm Max 0806 (2016 Metric)

1µH Shielded Molded Inductor 3.3A 57mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 1UH 3.3A 57 MOHM Inductor and Choke - 71-201610CDMCDDS-1R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.3A 57 MOHM Inductor and Choke
71-201610CDMCDDS-1R0MC
SMD 1UH 3.3A 57 MOHM Inductor and Choke 71-201610CDMCDDS-1R0MC
FIXED IND 1UH 3.3A 57 MOHM SMD Product overview: 201610CDMCDDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.3A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.3A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-1R0 MC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.3A 57 MOHM SMD Product overview: 201610CDMCDDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.3A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.3A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-1R0MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2614-2-ND 71-201610CDMCDDS-1R0MC
Product Name Fixed Inductors SMD 1UH 3.3A 57 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Composite Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details