Sumida America Components Inc. Fixed Inductors 125CDMCCDS-6R8MC

Description
6.8µH Shielded Molded Inductor 11A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 11A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2572-2-ND
Fixed Inductors 308-2572-2-ND
6.8µH Shielded Molded Inductor 11A 18mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 11A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2572-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2572-6-ND
Fixed Inductors 308-2572-6-ND
6.8µH Shielded Molded Inductor 11A 18mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 11A 18mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2572-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2572-1-ND
Fixed Inductors 308-2572-1-ND
6.8µH Shielded Molded Inductor 11A 18mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 11A 18mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2572-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details