Sumida America Components Inc. Fixed Inductors 125CDMCCDS-470MC

Description
47µH Shielded Molded Inductor 4.5A 97.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 4.5A 97.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2570-6-ND
Fixed Inductors 308-2570-6-ND
47µH Shielded Molded Inductor 4.5A 97.2mOhm Max Nonstandard

47µH Shielded Molded Inductor 4.5A 97.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2570-2-ND
Fixed Inductors 308-2570-2-ND
47µH Shielded Molded Inductor 4.5A 97.2mOhm Max Nonstandard

47µH Shielded Molded Inductor 4.5A 97.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2570-1-ND
Fixed Inductors 308-2570-1-ND
47µH Shielded Molded Inductor 4.5A 97.2mOhm Max Nonstandard

47µH Shielded Molded Inductor 4.5A 97.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2570-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details