SUMIDA AG FIXED IND 800NH 23A 3 MOHM 104CDMCCDS-R80MC

Description
FIXED IND 800NH 23A 3 MOHM
Description
FIXED IND 800NH 23A 3 MOHM

Suppliers

Company
Product
Description
Supplier Links
FIXED IND 800NH 23A 3 MOHM - 738-104CDMCCDS-R80MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 800NH 23A 3 MOHM
738-104CDMCCDS-R80MC
FIXED IND 800NH 23A 3 MOHM 738-104CDMCCDS-R80MC
FIXED IND 800NH 23A 3 MOHM

FIXED IND 800NH 23A 3 MOHM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes
Product Number 738-104CDMCCDS-R80MC
Product Name FIXED IND 800NH 23A 3 MOHM
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Range 0.8000 microH
DCR 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details